Allen-Bradley / Rockwell Automation 18 mm Cylindrical 18 mm Metal Sensor 42CM-P2MNB-A2

Description
PHOTOSWITCH Photoelectric Sensor, 3m (9.8ft), Polarized Retroflective, Sink (NPN), 2m (6.5ft) cable
Request a Quote Datasheet
Description
PHOTOSWITCH Photoelectric Sensor, 3m (9.8ft), Polarized Retroflective, Sink (NPN), 2m (6.5ft) cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Cylindrical 18 mm Metal Sensor - 42CM-P2MNB-A2 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
18 mm Cylindrical 18 mm Metal Sensor
42CM-P2MNB-A2
18 mm Cylindrical 18 mm Metal Sensor 42CM-P2MNB-A2
PHOTOSWITCH Photoelectric Sensor, 3m (9.8ft), Polarized Retroflective, Sink (NPN), 2m (6.5ft) cable

PHOTOSWITCH Photoelectric Sensor, 3m (9.8ft), Polarized Retroflective, Sink (NPN), 2m (6.5ft) cable

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Photoelectric Sensors
Product Number 42CM-P2MNB-A2
Product Name 18 mm Cylindrical 18 mm Metal Sensor
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensor - 42CA-P2MNB-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 5.85 inch (149 mm)
View Details
Photoelectric - 6626885 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
RightSight Photosensor - 42EF-D2MNAK-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Electrical Connection 2m (6.5ft) cable
View Details
RightSight Photosensor - 42EF-S1SFA-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 2.75 inch (69.85 mm)
View Details