Midas Components Ltd. Oled Graphic Display, Cob, 128X64Pixels; Resolution Midas MDOB128064V2V-WI

Description
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:27.3mm x 27.3mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:27.3mm x 27.3mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Graphic Display, Cob, 128X64Pixels; Resolution Midas - 21AH3308 - Newark, An Avnet Company
Chicago, IL, United States
Oled Graphic Display, Cob, 128X64Pixels; Resolution Midas
21AH3308
Oled Graphic Display, Cob, 128X64Pixels; Resolution Midas 21AH3308
OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:27.3mm x 27.3mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OLED GRAPHIC DISPLAY, COB, 128X64PIXELS; Resolution:128 x 64 Pixels; Display Appearance:White on Black; Logic Voltage:3V; Interface Type:I2C; Module Size:27.3mm x 27.3mm; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 21AH3308
Product Name Oled Graphic Display, Cob, 128X64Pixels; Resolution Midas
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
0.28(7mm) Dual digit surface mount LED display - HDSM-293C - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
4 suppliers