Broadcom Inc. 0.28(7mm) Dual digit surface mount LED display HDSM-293C

Description
The HDSM-293C is a 0.28inch (17mm) font size, dual digit, surface mount, red, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption. The HDSM-291x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors.
Request a Quote Datasheet
Description
The HDSM-293C is a 0.28inch (17mm) font size, dual digit, surface mount, red, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption. The HDSM-291x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.28(7mm) Dual digit surface mount LED display - HDSM-293C - Broadcom Inc.
San Jose, CA, USA
0.28(7mm) Dual digit surface mount LED display
HDSM-293C
0.28(7mm) Dual digit surface mount LED display HDSM-293C
The HDSM-293C is a 0.28inch (17mm) font size, dual digit, surface mount, red, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption. The HDSM-291x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors.

The HDSM-293C is a 0.28inch (17mm) font size, dual digit, surface mount, red, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration.
This seven segment display is much smaller than traditional components, thus enabling customers to design products and systems that require small size, higher packing density and low power consumption.
The HDSM-291x seven segment surface mount displays, SMD, are available in red, blue, yellow, green and orange colors.

Supplier's Site
LED Character and Numeric - 516-3012-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3012-2-ND
LED Character and Numeric 516-3012-2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.394"" H x 0.594"" W x 0.148"" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.394"" H x 0.594"" W x 0.148"" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-3012-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3012-6-ND
LED Character and Numeric 516-3012-6-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.394"" H x 0.594"" W x 0.148"" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.394"" H x 0.594"" W x 0.148"" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-3012-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3012-1-ND
LED Character and Numeric 516-3012-1-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.394"" H x 0.594"" W x 0.148"" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 20mA 0.394"" H x 0.594"" W x 0.148"" D (10.00mm x 15.10mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSM-293C - 1179709-HDSM-293C - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSM-293C
1179709-HDSM-293C
Display Modules - Display Modules - LED Character and Numeric - HDSM-293C 1179709-HDSM-293C
Manufacturer: Broadcom Limited Win Source Part Number: 1179709-HDSM-293C Packaging: Reel Color: Red Millicandela Rating: 7.5mcd Current - Test: 20mA Wavelength - Peak: 632nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD, No Lead Power Dissipation (Maximum): 65mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.394" H x 0.594" W x 0.148" D (10.00mm x 15.10mm x 3.75mm) Voltage - Forward (Vf): 2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179709-HDSM-293C
Packaging: Reel
Color: Red
Millicandela Rating: 7.5mcd
Current - Test: 20mA
Wavelength - Peak: 632nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.28" (7.00mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 10-SMD, No Lead
Power Dissipation (Maximum): 65mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.394" H x 0.594" W x 0.148" D (10.00mm x 15.10mm x 3.75mm)
Voltage - Forward (Vf): 2V

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-293C
LED Displays & Accessories HDSM-293C
LED Displays & Accessories Red 624nm 7.5mcd CC DD 7 Segment

LED Displays & Accessories Red 624nm 7.5mcd CC DD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-293C 516-3012-2-ND 1179709-HDSM-293C HDSM-293C
Product Name 0.28(7mm) Dual digit surface mount LED display LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSM-293C LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Red Red
Face & Segment Colors Gray Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5521 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers