MIDAC Corporation Gas Analysis System Titan-OL

Description
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple sample and reference lines. The Titan-OL is equipped with an industrial computer system. Analyzer software includes control and alarm features which integrate with plant process software Features: Multiple component detection down to ppb levels Results in seconds Automated, continuous, and unattended operation Operable in a variety of environments Fully automated multi-line sample manifolds Panel mounted touch screens available Industrial computer system included Data output options to suit the plant environment such as TCP/IP, Modbus, 4-20 mA etc. Reliable, low maintenance design Applications: Process monitoring and QC of specialty gases Facility air monitoring
Description
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple sample and reference lines. The Titan-OL is equipped with an industrial computer system. Analyzer software includes control and alarm features which integrate with plant process software Features: Multiple component detection down to ppb levels Results in seconds Automated, continuous, and unattended operation Operable in a variety of environments Fully automated multi-line sample manifolds Panel mounted touch screens available Industrial computer system included Data output options to suit the plant environment such as TCP/IP, Modbus, 4-20 mA etc. Reliable, low maintenance design Applications: Process monitoring and QC of specialty gases Facility air monitoring

Suppliers

Company
Product
Description
Supplier Links
Gas Analysis System - Titan-OL - MIDAC Corporation
Westfield, MA, USA
Gas Analysis System
Titan-OL
Gas Analysis System Titan-OL
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple sample and reference lines. The Titan-OL is equipped with an industrial computer system. Analyzer software includes control and alarm features which integrate with plant process software Features: Multiple component detection down to ppb levels Results in seconds Automated, continuous, and unattended operation Operable in a variety of environments Fully automated multi-line sample manifolds Panel mounted touch screens available Industrial computer system included Data output options to suit the plant environment such as TCP/IP, Modbus, 4-20 mA etc. Reliable, low maintenance design Applications: Process monitoring and QC of specialty gases Facility air monitoring

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple sample and reference lines. The Titan-OL is equipped with an industrial computer system. Analyzer software includes control and alarm features which integrate with plant process software

Features:

  • Multiple component detection down to ppb levels
  • Results in seconds
  • Automated, continuous, and unattended operation
  • Operable in a variety of environments
  • Fully automated multi-line sample manifolds
  • Panel mounted touch screens available
  • Industrial computer system included
  • Data output options to suit the plant environment such as TCP/IP, Modbus, 4-20 mA etc.
  • Reliable, low maintenance design

Applications:

  • Process monitoring and QC of specialty gases
  • Facility air monitoring
Supplier's Site

Technical Specifications

  MIDAC Corporation
Product Category Gas Instruments
Product Number Titan-OL
Product Name Gas Analysis System
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage; Signature
Application Personal Exposure Monitoring; Confined Space Entry; Ambient Air Monitoring; Process Gas
Gas Types Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2; (Formaldehydes, Xylenes)
Electrical Outputs Voltage; Current; Switch or Relay
Display Analog; Digital
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Controller - Z-Gard® C 485 - MSA Safety
Specs
Application Ambient Air Monitoring
Electrical Outputs Current
Display Digital
View Details
Air Quality Monitors - 2676379 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 95 %
View Details
Carbon Dioxide (CO2) Fixed Gas Detector w/ Remote Sensor (0-5%) -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%)
Number of Gases Monitored Single
View Details
Replacement Cassettes for Vertex Legacy Systems -  - DOD Technologies Inc.
Specs
Mounting Type Fixed
Sensor Technology Colorimetric
View Details