ABB Measurement & Analytics FT-NIR process analyzer for hydrocarbon and petrochemical applications FTPA2000-HP260

Description
The FTPA200-HP260 Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final product blending optimization, as well as wider ranging applications including Crude Distillation Units, Heavy Oil Upgrading Units, Hydrocracking Units and Base Oil Units. Based on FT-IR (Fourier-transform infrared) technology, the HP260 analyzers offer superior reliability, rapidity, and flexibility. The HP260 analyzers provide exceptionally high stability, sensitivity and photometric accuracy. This results in robust calibration models with excellent transferability & maintainability, reducing development and ownerships costs as well as yielding outstanding analytical repeatability. Key Features: Fully-integrated multi-channel fiber-optic FT-NIR analyzer in a General Purpose Area 19 inch Rack Assembly (with forced ventilation, air-conditioning module optional) Complete with industrial PC, flat-screen display and pull-out keyboard, power supplies and I/O modules Up to 8 separate analysis channels with dedicated cells and detectors for each channel (cells, probes, fibers and detectors may be different for each channel allowing maximum application flexibility and multi-tasking) TE-cooled detectors (option) for maximum sensitivity and fastest response Easier to install and commission Small footprint with reduced space requirement No need for additional PLC controllers or interfaces Intuitive, easy-to-use interface and application set-up Flexible, rapid analysis with zero deadtime between channels
Request a Quote Datasheet
Description
The FTPA200-HP260 Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final product blending optimization, as well as wider ranging applications including Crude Distillation Units, Heavy Oil Upgrading Units, Hydrocracking Units and Base Oil Units. Based on FT-IR (Fourier-transform infrared) technology, the HP260 analyzers offer superior reliability, rapidity, and flexibility. The HP260 analyzers provide exceptionally high stability, sensitivity and photometric accuracy. This results in robust calibration models with excellent transferability & maintainability, reducing development and ownerships costs as well as yielding outstanding analytical repeatability. Key Features: Fully-integrated multi-channel fiber-optic FT-NIR analyzer in a General Purpose Area 19 inch Rack Assembly (with forced ventilation, air-conditioning module optional) Complete with industrial PC, flat-screen display and pull-out keyboard, power supplies and I/O modules Up to 8 separate analysis channels with dedicated cells and detectors for each channel (cells, probes, fibers and detectors may be different for each channel allowing maximum application flexibility and multi-tasking) TE-cooled detectors (option) for maximum sensitivity and fastest response Easier to install and commission Small footprint with reduced space requirement No need for additional PLC controllers or interfaces Intuitive, easy-to-use interface and application set-up Flexible, rapid analysis with zero deadtime between channels
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT-NIR process analyzer for hydrocarbon and petrochemical applications - FTPA2000-HP260 - ABB Measurement & Analytics
Zurich, Switzerland
FT-NIR process analyzer for hydrocarbon and petrochemical applications
FTPA2000-HP260
FT-NIR process analyzer for hydrocarbon and petrochemical applications FTPA2000-HP260
The FTPA200-HP260 Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final product blending optimization, as well as wider ranging applications including Crude Distillation Units, Heavy Oil Upgrading Units, Hydrocracking Units and Base Oil Units. Based on FT-IR (Fourier-transform infrared) technology, the HP260 analyzers offer superior reliability, rapidity, and flexibility. The HP260 analyzers provide exceptionally high stability, sensitivity and photometric accuracy. This results in robust calibration models with excellent transferability & maintainability, reducing development and ownerships costs as well as yielding outstanding analytical repeatability. Key Features: Fully-integrated multi-channel fiber-optic FT-NIR analyzer in a General Purpose Area 19 inch Rack Assembly (with forced ventilation, air-conditioning module optional) Complete with industrial PC, flat-screen display and pull-out keyboard, power supplies and I/O modules Up to 8 separate analysis channels with dedicated cells and detectors for each channel (cells, probes, fibers and detectors may be different for each channel allowing maximum application flexibility and multi-tasking) TE-cooled detectors (option) for maximum sensitivity and fastest response Easier to install and commission Small footprint with reduced space requirement No need for additional PLC controllers or interfaces Intuitive, easy-to-use interface and application set-up Flexible, rapid analysis with zero deadtime between channels

The FTPA200-HP260 Process FT-IR analyzers are designed for real-time, online process monitoring and process control of hydrocarbon streams. The analyzers are ideally suited for analyzing gasoline and diesel fuel streams in the refining industry to determine chemical and physical properties for final product blending optimization, as well as wider ranging applications including Crude Distillation Units, Heavy Oil Upgrading Units, Hydrocracking Units and Base Oil Units.

Based on FT-IR (Fourier-transform infrared) technology, the HP260 analyzers offer superior reliability, rapidity, and flexibility. The HP260 analyzers provide exceptionally high stability, sensitivity and photometric accuracy. This results in robust calibration models with excellent transferability & maintainability, reducing development and ownerships costs as well as yielding outstanding analytical repeatability.

Key Features:

  • Fully-integrated multi-channel fiber-optic FT-NIR analyzer in a General Purpose Area 19 inch Rack Assembly (with forced ventilation, air-conditioning module optional)
  • Complete with industrial PC, flat-screen display and pull-out keyboard, power supplies and I/O modules
  • Up to 8 separate analysis channels with dedicated cells and detectors for each channel (cells, probes, fibers and detectors may be different for each channel allowing maximum application flexibility and multi-tasking)
  • TE-cooled detectors (option) for maximum sensitivity and fastest response
  • Easier to install and commission
  • Small footprint with reduced space requirement
  • No need for additional PLC controllers or interfaces
  • Intuitive, easy-to-use interface and application set-up
  • Flexible, rapid analysis with zero deadtime between channels
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Infrared Spectrometers
Product Number FTPA2000-HP260
Product Name FT-NIR process analyzer for hydrocarbon and petrochemical applications
Detector Type Other; (InGaAs detectors)
Sample Type Liquids
Display Video
Features Cooled Detector (optional feature); Hazardous Environment; Process Control
Spectral Range: 2632 to 833 nm (26316 to 8333 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Terephthalate (PET) packaging analyzer - MB3600-CH80 - ABB Measurement & Analytics
Specs
Sample Type Solids
Remote Interface Application Software Included.
View Details
FT-NIRanalyzer for Real-time Monitoring, TALYS ASP400 Series -  - ABB Measurement & Analytics
Specs
IR Range Near
Sample Type Liquids
Display Video
View Details
Laboratory Spectrometer - MB3600-HP10 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details
FT-NIR process analyzer for hydrocarbon and petrochemical applications - FTPA2000-HP360 - ABB Measurement & Analytics
Specs
Detector Type DTGS
Sample Type Liquids
Features Hazardous Environment; Process Control
View Details