ARMATEX™ SF 90 is a heavy-weight fiberglass fabric coated on both sides with silicone rubber, designed for high-temperature applications such as removable insulation pads, weld spatter protection, heat shields, and splash curtains. It has a nominal weight of 90 oz/sq yd (3051.5 g/m²) and a thickness of 0.125 inches (3.175 mm), with a width of 40 inches (1.016 m). The silicone coating withstands continuous temperatures up to 450°F (232°C) and transient exposure to 600°F (315°C), while the fiberglass base is rated to 1000°F (538°C). It is supplied in standard 25-yard rolls (22.8 m) and meets MIL-I-24244, ASTM E162, and ASTM E84.84a standards.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, or abrasion resistance.
Typical uses include removable pad insulation, protection from weld spatter and slag, gaskets, and thermal insulation barriers.
| Mid-Mountain Materials, Inc. | |
|---|---|
| Product Category | Welding Accessories |
| Product Number | ARMATEX SF 90 |
| Product Name | Silicone Coated Fiberglass |
| Accessory | Booth / Curtain; Weld Enclosure / Glovebox; Welding Pads, Curtains and Blankets |