Microtherm, Inc. Thermal Switch, Nc, 250Vac; Switching Temperature Microtherm T11A09005U112L310100

Description
THERMAL SWITCH, NC, 250VAC; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:2.5A @ 250VAC; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
THERMAL SWITCH, NC, 250VAC; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:2.5A @ 250VAC; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 250Vac; Switching Temperature Microtherm - 67X2984 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 250Vac; Switching Temperature Microtherm
67X2984
Thermal Switch, Nc, 250Vac; Switching Temperature Microtherm 67X2984
THERMAL SWITCH, NC, 250VAC; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:2.5A @ 250VAC; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes

THERMAL SWITCH, NC, 250VAC; Switching Temperature:90°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:2.5A @ 250VAC; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 67X2984
Product Name Thermal Switch, Nc, 250Vac; Switching Temperature Microtherm
Set Point Range 194 F (90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Coupling Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details