Microtherm, Inc. Thermal Switch, Nc, 80°C; Switching Temperature Microtherm T11A08005U112L310100

Description
THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:250VAC/2.5A; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:250VAC/2.5A; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 80°C; Switching Temperature Microtherm - 37T8981 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 80°C; Switching Temperature Microtherm
37T8981
Thermal Switch, Nc, 80°C; Switching Temperature Microtherm 37T8981
THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:250VAC/2.5A; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes

THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:250VAC/2.5A; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 37T8981
Product Name Thermal Switch, Nc, 80°C; Switching Temperature Microtherm
Set Point Range 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Coupling Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details