Microsemi Corp. Interface - Interface - Telecom - ZL88601LDG1 ZL88601LDG1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800375-ZL88601LDG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Telecom Circuit Interface: PCM Family Name: ZL88601L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2955ITS8-1#PBF; LTC2955ITS8-2#PBF; LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800375-ZL88601LDG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Telecom Circuit Interface: PCM Family Name: ZL88601L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2955ITS8-1#PBF; LTC2955ITS8-2#PBF; LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL88601LDG1 - 800375-ZL88601LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL88601LDG1
800375-ZL88601LDG1
Interface - Interface - Telecom - ZL88601LDG1 800375-ZL88601LDG1
Manufacturer: Microsemi Corporation Win Source Part Number: 800375-ZL88601LDG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Telecom Circuit Interface: PCM Family Name: ZL88601L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2955ITS8-1#PBF; LTC2955ITS8-2#PBF; LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800375-ZL88601LDG1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Telecom Circuit
Interface: PCM
Family Name: ZL88601L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): LTC2955ITS8-1#PBF; LTC2955ITS8-2#PBF; LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF;
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - ZL88601LDG1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
ZL88601LDG1
Telecom Interface ICs ZL88601LDG1
Telecom Interface ICs 2CH ZL880 100V ABS, 64QFN

Telecom Interface ICs 2CH ZL880 100V ABS, 64QFN

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 800375-ZL88601LDG1 ZL88601LDG1
Product Name Interface - Interface - Telecom - ZL88601LDG1 Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55110A Dual Line Driver - 5962-8754701DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details