Microsemi Corp. Interface - Interface - Telecom - ZL88601LDF1 ZL88601LDF1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800374-ZL88601LDF1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Telecom Circuit Interface: PCM Family Name: ZL88601L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2955ITS8-1#PBF; LTC2955ITS8-2#PBF; LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800374-ZL88601LDF1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Telecom Circuit Interface: PCM Family Name: ZL88601L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2955ITS8-1#PBF; LTC2955ITS8-2#PBF; LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL88601LDF1 - 800374-ZL88601LDF1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL88601LDF1
800374-ZL88601LDF1
Interface - Interface - Telecom - ZL88601LDF1 800374-ZL88601LDF1
Manufacturer: Microsemi Corporation Win Source Part Number: 800374-ZL88601LDF1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Telecom Circuit Interface: PCM Family Name: ZL88601L Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2955ITS8-1#PBF; LTC2955ITS8-2#PBF; LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800374-ZL88601LDF1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Telecom Circuit
Interface: PCM
Family Name: ZL88601L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): LTC2955ITS8-1#PBF; LTC2955ITS8-2#PBF; LTC2950CTS8-2#TRM; LTC2950CTS8-2#PBF;
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - ZL88601LDF1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
ZL88601LDF1
Telecom Interface ICs ZL88601LDF1
Telecom Interface ICs 2CH ZL880 100V ABS, 64QFN, T&R

Telecom Interface ICs 2CH ZL880 100V ABS, 64QFN, T&R

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 800374-ZL88601LDF1 ZL88601LDF1
Product Name Interface - Interface - Telecom - ZL88601LDF1 Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details