Microsemi Corp. Interface - Interface - Telecom - ZL50233QC ZL50233QC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 044118-ZL50233QC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Purpose: Echo Cancellation Supply Voltage - Operating: 1.6 V to 2 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 044118-ZL50233QC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Purpose: Echo Cancellation Supply Voltage - Operating: 1.6 V to 2 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50233QC - 044118-ZL50233QC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50233QC
044118-ZL50233QC
Interface - Interface - Telecom - ZL50233QC 044118-ZL50233QC
Manufacturer: Microsemi Corporation Win Source Part Number: 044118-ZL50233QC Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-LQFP (14x14) Purpose: Echo Cancellation Supply Voltage - Operating: 1.6 V to 2 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 044118-ZL50233QC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-LQFP (14x14)
Purpose: Echo Cancellation
Supply Voltage - Operating: 1.6 V to 2 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-ZL50233QC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-ZL50233QC
Interface Transceiver IC 702-ZL50233QC
IC VOICE ECHO CANCEL 4CH 100LQFP Product overview: ZL50233QC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50233QC can be used for catalog matching and distributor lookup.

IC VOICE ECHO CANCEL 4CH 100LQFP Product overview: ZL50233QC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL50233QC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 044118-ZL50233QC 702-ZL50233QC
Product Name Interface - Interface - Telecom - ZL50233QC Interface Transceiver IC
Supply Voltage Other; 1.6 V ~ 2 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers