Microsemi Corp. Interface - Interface - Telecom - ZL50111GAG2 ZL50111GAG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 044114-ZL50111GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 044114-ZL50111GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50111GAG2 - 044114-ZL50111GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50111GAG2
044114-ZL50111GAG2
Interface - Interface - Telecom - ZL50111GAG2 044114-ZL50111GAG2
Manufacturer: Microsemi Corporation Win Source Part Number: 044114-ZL50111GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 044114-ZL50111GAG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 552-PBGA (35x35)
Purpose: Telecom Circuit
Supply Voltage - Operating: 1.65 V to 1.95 V
Operating Supply Current: 950mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - ZL50111GAG2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
ZL50111GAG2
Telecom Interface ICs ZL50111GAG2
Telecom Interface ICs Pb Free Ct emulationServOverPkt -32Stream

Telecom Interface ICs Pb Free Ct emulationServOverPkt-32Stream

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 044114-ZL50111GAG2 ZL50111GAG2
Product Name Interface - Interface - Telecom - ZL50111GAG2 Telecom Interface ICs
Supply Voltage Other; 1.65 V ~ 1.95 V
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 1775523 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Octal buffer/line driver; 3-state - 74AHC541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details