Microsemi Corp. Interface - Interface - Telecom - ZL50110GAG2 ZL50110GAG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143055-ZL50110GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143055-ZL50110GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50110GAG2 - 143055-ZL50110GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50110GAG2
143055-ZL50110GAG2
Interface - Interface - Telecom - ZL50110GAG2 143055-ZL50110GAG2
Manufacturer: Microsemi Corporation Win Source Part Number: 143055-ZL50110GAG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 552-PBGA (35x35) Purpose: Telecom Circuit Supply Voltage - Operating: 1.65 V to 1.95 V Operating Supply Current: 950mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 143055-ZL50110GAG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 552-PBGA (35x35)
Purpose: Telecom Circuit
Supply Voltage - Operating: 1.65 V to 1.95 V
Operating Supply Current: 950mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - ZL50110GAG2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
ZL50110GAG2
Telecom Interface ICs ZL50110GAG2
Telecom Interface ICs Pb Free Cct emulationServOverPkt s8stream

Telecom Interface ICs Pb Free Cct emulationServOverPkts8stream

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 143055-ZL50110GAG2 ZL50110GAG2
Product Name Interface - Interface - Telecom - ZL50110GAG2 Telecom Interface ICs
Supply Voltage Other; 1.65 V ~ 1.95 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Power Switch ICs - 7512963P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOP; SOP
View Details
Universal Bus Functions - 74ALVC16834ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details