Microsemi Corp. Interface - Interface - Telecom - ZL50031QEG1 ZL50031QEG1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 044113-ZL50031QEG1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-MQFP (28x28) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 480mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 044113-ZL50031QEG1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-MQFP (28x28) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 480mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50031QEG1 - 044113-ZL50031QEG1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50031QEG1
044113-ZL50031QEG1
Interface - Interface - Telecom - ZL50031QEG1 044113-ZL50031QEG1
Manufacturer: Microsemi Corporation Win Source Part Number: 044113-ZL50031QEG1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-MQFP (28x28) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 480mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 044113-ZL50031QEG1
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 256-MQFP (28x28)
Purpose: Switch
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 480mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 044113-ZL50031QEG1
Product Name Interface - Interface - Telecom - ZL50031QEG1
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Controllers - ADM6995LCX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details