Microsemi Corp. Interface - Interface - Telecom - ZL50019QCG1 ZL50019QCG1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800364-ZL50019QCG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Function: Switch Family Name: ZL50019 Categories: Integrated Circuits (ICs) Operating Supply Current: 165mA Manufacturer Package: 256-LQFP (28x28) Alternative Parts (Cross-Reference): ZL50019GAC; ZL50019GAG2; ZL50019GAC1 ; Introduction Date: February 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800364-ZL50019QCG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Function: Switch Family Name: ZL50019 Categories: Integrated Circuits (ICs) Operating Supply Current: 165mA Manufacturer Package: 256-LQFP (28x28) Alternative Parts (Cross-Reference): ZL50019GAC; ZL50019GAG2; ZL50019GAC1 ; Introduction Date: February 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50019QCG1 - 800364-ZL50019QCG1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50019QCG1
800364-ZL50019QCG1
Interface - Interface - Telecom - ZL50019QCG1 800364-ZL50019QCG1
Manufacturer: Microsemi Corporation Win Source Part Number: 800364-ZL50019QCG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 256-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Function: Switch Family Name: ZL50019 Categories: Integrated Circuits (ICs) Operating Supply Current: 165mA Manufacturer Package: 256-LQFP (28x28) Alternative Parts (Cross-Reference): ZL50019GAC; ZL50019GAG2; ZL50019GAC1 ; Introduction Date: February 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800364-ZL50019QCG1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 256-LQFP
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Function: Switch
Family Name: ZL50019
Categories: Integrated Circuits (ICs)
Operating Supply Current: 165mA
Manufacturer Package: 256-LQFP (28x28)
Alternative Parts (Cross-Reference): ZL50019GAC; ZL50019GAG2; ZL50019GAC1 ;
Introduction Date: February 13, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 800364-ZL50019QCG1
Product Name Interface - Interface - Telecom - ZL50019QCG1
Supply Voltage Other; 1.71 V ~ 1.89 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface Transceiver IC - 879-BCM4343WKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers