Microsemi Corp. Interface - Interface - Telecom - ZL50016GAG2 ZL50016GAG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800361-ZL50016GAG2 Packaging: Tray Operating Temperature Range: -45°C ~ 85°C Package: 256-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Function: Switch Family Name: ZL50016 Categories: Integrated Circuits (ICs) Operating Supply Current: 115mA Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): ZL50016GAC; ZL50016QCC1; ZL50016QCC; ZL50016QCG1; Introduction Date: February 16, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800361-ZL50016GAG2 Packaging: Tray Operating Temperature Range: -45°C ~ 85°C Package: 256-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Function: Switch Family Name: ZL50016 Categories: Integrated Circuits (ICs) Operating Supply Current: 115mA Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): ZL50016GAC; ZL50016QCC1; ZL50016QCC; ZL50016QCG1; Introduction Date: February 16, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50016GAG2 - 800361-ZL50016GAG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50016GAG2
800361-ZL50016GAG2
Interface - Interface - Telecom - ZL50016GAG2 800361-ZL50016GAG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800361-ZL50016GAG2 Packaging: Tray Operating Temperature Range: -45°C ~ 85°C Package: 256-BGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Function: Switch Family Name: ZL50016 Categories: Integrated Circuits (ICs) Operating Supply Current: 115mA Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): ZL50016GAC; ZL50016QCC1; ZL50016QCC; ZL50016QCG1; Introduction Date: February 16, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800361-ZL50016GAG2
Packaging: Tray
Operating Temperature Range: -45°C ~ 85°C
Package: 256-BGA
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Function: Switch
Family Name: ZL50016
Categories: Integrated Circuits (ICs)
Operating Supply Current: 115mA
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): ZL50016GAC; ZL50016QCC1; ZL50016QCC; ZL50016QCG1;
Introduction Date: February 16, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 800361-ZL50016GAG2
Product Name Interface - Interface - Telecom - ZL50016GAG2
Supply Voltage Other; 1.71 V ~ 1.89 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1901291P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOIC; SOIC
View Details
Power Switch ICs - 2500584 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details