Microsemi Corp. Interface - Interface - Telecom - ZL50012GDG2 ZL50012GDG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800359-ZL50012GDG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-LBGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: ZL50010 Categories: Integrated Circuits (ICs) Operating Supply Current: 250mA Manufacturer Package: 144-LBGA (13x13) Alternative Parts (Cross-Reference): ZL50012/GDC; ZL50012/QCC; ZL50012/QCC1; ZL50012QCG1; Introduction Date: December 04, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800359-ZL50012GDG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-LBGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: ZL50010 Categories: Integrated Circuits (ICs) Operating Supply Current: 250mA Manufacturer Package: 144-LBGA (13x13) Alternative Parts (Cross-Reference): ZL50012/GDC; ZL50012/QCC; ZL50012/QCC1; ZL50012QCG1; Introduction Date: December 04, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL50012GDG2 - 800359-ZL50012GDG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL50012GDG2
800359-ZL50012GDG2
Interface - Interface - Telecom - ZL50012GDG2 800359-ZL50012GDG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800359-ZL50012GDG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-LBGA Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: ZL50010 Categories: Integrated Circuits (ICs) Operating Supply Current: 250mA Manufacturer Package: 144-LBGA (13x13) Alternative Parts (Cross-Reference): ZL50012/GDC; ZL50012/QCC; ZL50012/QCC1; ZL50012QCG1; Introduction Date: December 04, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800359-ZL50012GDG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 144-LBGA
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Switch
Family Name: ZL50010
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250mA
Manufacturer Package: 144-LBGA (13x13)
Alternative Parts (Cross-Reference): ZL50012/GDC; ZL50012/QCC; ZL50012/QCC1; ZL50012QCG1;
Introduction Date: December 04, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 800359-ZL50012GDG2
Product Name Interface - Interface - Telecom - ZL50012GDG2
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Inverting Schmitt trigger - 74AHC1G14GW-Q100,1 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details