Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30414QGG1 ZL30414QGG1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800352-ZL30414QGG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS Output: CML, CMOS, LVPECL PLL: Yes Main Purpose: SONET/SDH/PDH Part Status: Obsolete(EOL) Family Name: ZL30414 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ZL30158GGG2; Introduction Date: October 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800352-ZL30414QGG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS Output: CML, CMOS, LVPECL PLL: Yes Main Purpose: SONET/SDH/PDH Part Status: Obsolete(EOL) Family Name: ZL30414 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ZL30158GGG2; Introduction Date: October 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30414QGG1
800352-ZL30414QGG1
Clock/Timing - Clock/Timing - Application Specific - ZL30414QGG1 800352-ZL30414QGG1
Manufacturer: Microsemi Corporation Win Source Part Number: 800352-ZL30414QGG1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-TQFP Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS Output: CML, CMOS, LVPECL PLL: Yes Main Purpose: SONET/SDH/PDH Part Status: Obsolete(EOL) Family Name: ZL30414 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ZL30158GGG2; Introduction Date: October 15, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800352-ZL30414QGG1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP
Frequency - Max: 622.08MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS
Output: CML, CMOS, LVPECL
PLL: Yes
Main Purpose: SONET/SDH/PDH
Part Status: Obsolete(EOL)
Family Name: ZL30414
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ZL30158GGG2;
Introduction Date: October 15, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800352-ZL30414QGG1
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30414QGG1
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; CML, CMOS, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details