Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - ZL30236GGG2 ZL30236GGG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800346-ZL30236GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LBGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock, Crystal Output: LVCMOS, LVPECL PLL: No Main Purpose: Ethernet, Fibre Channel, Memory, PCI Express (PCIe) Family Name: ZL30236 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Alternative Parts (Cross-Reference): ZL30236GGG; Introduction Date: October 23, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 800346-ZL30236GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LBGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock, Crystal Output: LVCMOS, LVPECL PLL: No Main Purpose: Ethernet, Fibre Channel, Memory, PCI Express (PCIe) Family Name: ZL30236 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Alternative Parts (Cross-Reference): ZL30236GGG; Introduction Date: October 23, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ZL30236GGG2 - 800346-ZL30236GGG2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ZL30236GGG2
800346-ZL30236GGG2
Clock/Timing - Clock/Timing - Application Specific - ZL30236GGG2 800346-ZL30236GGG2
Manufacturer: Microsemi Corporation Win Source Part Number: 800346-ZL30236GGG2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LBGA Frequency - Max: 750MHz Number of Circuits: 1 Mounting: SMD Input: Clock, Crystal Output: LVCMOS, LVPECL PLL: No Main Purpose: Ethernet, Fibre Channel, Memory, PCI Express (PCIe) Family Name: ZL30236 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LBGA (11x11) Alternative Parts (Cross-Reference): ZL30236GGG; Introduction Date: October 23, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 800346-ZL30236GGG2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-LBGA
Frequency - Max: 750MHz
Number of Circuits: 1
Mounting: SMD
Input: Clock, Crystal
Output: LVCMOS, LVPECL
PLL: No
Main Purpose: Ethernet, Fibre Channel, Memory, PCI Express (PCIe)
Family Name: ZL30236
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LBGA (11x11)
Alternative Parts (Cross-Reference): ZL30236GGG;
Introduction Date: October 23, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 800346-ZL30236GGG2
Product Name Clock/Timing - Clock/Timing - Application Specific - ZL30236GGG2
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details