Microsemi Corp. Interface - Interface - Telecom - VSC8552XKS-04 VSC8552XKS-04

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799222-VSC8552XKS-04 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Family Name: VSC8552XKS Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): VSC8552XKS-05; Introduction Date: January 01, 2000 ECCN: 5A991.b Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799222-VSC8552XKS-04 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Family Name: VSC8552XKS Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): VSC8552XKS-05; Introduction Date: January 01, 2000 ECCN: 5A991.b Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8552XKS-04 - 799222-VSC8552XKS-04 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8552XKS-04
799222-VSC8552XKS-04
Interface - Interface - Telecom - VSC8552XKS-04 799222-VSC8552XKS-04
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799222-VSC8552XKS-04 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Family Name: VSC8552XKS Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): VSC8552XKS-05; Introduction Date: January 01, 2000 ECCN: 5A991.b Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799222-VSC8552XKS-04
Packaging: Tray
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1V
Function: Ethernet
Family Name: VSC8552XKS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): VSC8552XKS-05;
Introduction Date: January 01, 2000
ECCN: 5A991.b
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799222-VSC8552XKS-04
Product Name Interface - Interface - Telecom - VSC8552XKS-04
Supply Voltage Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 722-SI3050-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details