Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC8224XHG VSC8224XHG

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 084553-VSC8224XHG Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Categories: Integrated Circuits Status: Active Case / Package: 260-PBGA Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 084553-VSC8224XHG Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Categories: Integrated Circuits Status: Active Case / Package: 260-PBGA Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC8224XHG - 084553-VSC8224XHG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC8224XHG
084553-VSC8224XHG
Interface - Interface - Drivers, Receivers, Transceivers - VSC8224XHG 084553-VSC8224XHG
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 084553-VSC8224XHG Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Categories: Integrated Circuits Status: Active Case / Package: 260-PBGA Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 084553-VSC8224XHG
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 4/4
Categories: Integrated Circuits
Status: Active
Case / Package: 260-PBGA
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 084553-VSC8224XHG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC8224XHG
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 230696P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
Controllers - ADM6918ABT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
4 suppliers
SN55110A Dual Line Driver - 5962-8754701DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Inverter - 74AHCT1G04GV-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details