Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC8145VQ-04 VSC8145VQ-04

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799216-VSC8145VQ-04 Packaging: Tray Type: Transceiver Package: 156-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Family Name: VSC8145 Categories: Integrated Circuits (ICs) Manufacturer Package: 156-BGA (21x21) Alternative Parts (Cross-Reference): MAX9947ETE+TGH7 ; MAX9947ETE+T; MAX9947ETE+; VSC8145XVQ-04; Introduction Date: January 01, 2000 ECCN: 5A991.b Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799216-VSC8145VQ-04 Packaging: Tray Type: Transceiver Package: 156-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Family Name: VSC8145 Categories: Integrated Circuits (ICs) Manufacturer Package: 156-BGA (21x21) Alternative Parts (Cross-Reference): MAX9947ETE+TGH7 ; MAX9947ETE+T; MAX9947ETE+; VSC8145XVQ-04; Introduction Date: January 01, 2000 ECCN: 5A991.b Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC8145VQ-04 - 799216-VSC8145VQ-04 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC8145VQ-04
799216-VSC8145VQ-04
Interface - Interface - Drivers, Receivers, Transceivers - VSC8145VQ-04 799216-VSC8145VQ-04
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799216-VSC8145VQ-04 Packaging: Tray Type: Transceiver Package: 156-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Family Name: VSC8145 Categories: Integrated Circuits (ICs) Manufacturer Package: 156-BGA (21x21) Alternative Parts (Cross-Reference): MAX9947ETE+TGH7 ; MAX9947ETE+T; MAX9947ETE+; VSC8145XVQ-04; Introduction Date: January 01, 2000 ECCN: 5A991.b Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799216-VSC8145VQ-04
Packaging: Tray
Type: Transceiver
Package: 156-BGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Protocol: SONET/SDH
Number of Drivers/Receivers: 1/1
Part Status: Obsolete(EOL)
Family Name: VSC8145
Categories: Integrated Circuits (ICs)
Manufacturer Package: 156-BGA (21x21)
Alternative Parts (Cross-Reference): MAX9947ETE+TGH7 ; MAX9947ETE+T; MAX9947ETE+; VSC8145XVQ-04;
Introduction Date: January 01, 2000
ECCN: 5A991.b
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799216-VSC8145VQ-04
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC8145VQ-04
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899499 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
 - CDM10V2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Universal Bus Functions - 74ALVCH16501DL,112-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers