Microsemi Corp. Interface - Interface - Drivers, Receivers, Transceivers - VSC8145VQ-03 VSC8145VQ-03

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799215-VSC8145VQ-03 Packaging: Tray Type: Transceiver Package: 156-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Family Name: VSC8145 Categories: Integrated Circuits (ICs) Manufacturer Package: 156-BGA (21x21) Alternative Parts (Cross-Reference): MAX9947ETE+TGH7; MAX9947ETE+T; MAX9947ETE+; VSC8145XVQ-03; Introduction Date: January 01, 2000 ECCN: 5A991.b Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799215-VSC8145VQ-03 Packaging: Tray Type: Transceiver Package: 156-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Family Name: VSC8145 Categories: Integrated Circuits (ICs) Manufacturer Package: 156-BGA (21x21) Alternative Parts (Cross-Reference): MAX9947ETE+TGH7; MAX9947ETE+T; MAX9947ETE+; VSC8145XVQ-03; Introduction Date: January 01, 2000 ECCN: 5A991.b Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - VSC8145VQ-03 - 799215-VSC8145VQ-03 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - VSC8145VQ-03
799215-VSC8145VQ-03
Interface - Interface - Drivers, Receivers, Transceivers - VSC8145VQ-03 799215-VSC8145VQ-03
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799215-VSC8145VQ-03 Packaging: Tray Type: Transceiver Package: 156-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Protocol: SONET/SDH Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Family Name: VSC8145 Categories: Integrated Circuits (ICs) Manufacturer Package: 156-BGA (21x21) Alternative Parts (Cross-Reference): MAX9947ETE+TGH7; MAX9947ETE+T; MAX9947ETE+; VSC8145XVQ-03; Introduction Date: January 01, 2000 ECCN: 5A991.b Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799215-VSC8145VQ-03
Packaging: Tray
Type: Transceiver
Package: 156-BGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Protocol: SONET/SDH
Number of Drivers/Receivers: 1/1
Part Status: Obsolete(EOL)
Family Name: VSC8145
Categories: Integrated Circuits (ICs)
Manufacturer Package: 156-BGA (21x21)
Alternative Parts (Cross-Reference): MAX9947ETE+TGH7; MAX9947ETE+T; MAX9947ETE+; VSC8145XVQ-03;
Introduction Date: January 01, 2000
ECCN: 5A991.b
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799215-VSC8145VQ-03
Product Name Interface - Interface - Drivers, Receivers, Transceivers - VSC8145VQ-03
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - CG8974AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers