Microsemi Corp. Interface - Interface - Telecom - VSC7426XJG-02 VSC7426XJG-02

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799213-VSC7426XJG-02 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Switch Interface: Serial Family Name: VSC7426XJG Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA Alternative Parts (Cross-Reference): FM4224-F1433-I-G; FM4112-F897-I-G; FM4224-F1433-C-G; FM4112-F897-C-G; ECCN: 5A991.c Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799213-VSC7426XJG-02 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Switch Interface: Serial Family Name: VSC7426XJG Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA Alternative Parts (Cross-Reference): FM4224-F1433-I-G; FM4112-F897-I-G; FM4224-F1433-C-G; FM4112-F897-C-G; ECCN: 5A991.c Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC7426XJG-02 - 799213-VSC7426XJG-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC7426XJG-02
799213-VSC7426XJG-02
Interface - Interface - Telecom - VSC7426XJG-02 799213-VSC7426XJG-02
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 799213-VSC7426XJG-02 Packaging: Tray Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1V Function: Ethernet Switch Interface: Serial Family Name: VSC7426XJG Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA Alternative Parts (Cross-Reference): FM4224-F1433-I-G; FM4112-F897-I-G; FM4224-F1433-C-G; FM4112-F897-C-G; ECCN: 5A991.c Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 799213-VSC7426XJG-02
Packaging: Tray
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1V
Function: Ethernet Switch
Interface: Serial
Family Name: VSC7426XJG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-BGA
Alternative Parts (Cross-Reference): FM4224-F1433-I-G; FM4112-F897-I-G; FM4224-F1433-C-G; FM4112-F897-C-G;
ECCN: 5A991.c
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 799213-VSC7426XJG-02
Product Name Interface - Interface - Telecom - VSC7426XJG-02
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3210-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers