Microsemi Corp. Interface - Interface - Signal Buffers, Repeaters, Splitters - VSC7142RC VSC7142RC

Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043646-VSC7142RC Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-TQFP-EP (10x10) Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043646-VSC7142RC Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-TQFP-EP (10x10) Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - VSC7142RC - 043646-VSC7142RC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - VSC7142RC
043646-VSC7142RC
Interface - Interface - Signal Buffers, Repeaters, Splitters - VSC7142RC 043646-VSC7142RC
Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043646-VSC7142RC Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 64-TQFP-EP (10x10) Supply Voltage - Operating: 2.37 V to 2.63 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Solutions Sdn Bhd.
Win Source Part Number: 043646-VSC7142RC
Packaging: Tray
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-TQFP-EP (10x10)
Supply Voltage - Operating: 2.37 V to 2.63 V
Operating Supply Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Dual Interface Transceiver IC - 756-VSC7142RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-VSC7142RC
Dual Interface Transceiver IC 756-VSC7142RC
IC DUAL RETIMER 64TQFP Product overview: VSC7142RC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-VSC7142RC can be used for catalog matching and distributor lookup.

IC DUAL RETIMER 64TQFP Product overview: VSC7142RC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-VSC7142RC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 043646-VSC7142RC 756-VSC7142RC
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - VSC7142RC Dual Interface Transceiver IC
Supply Voltage Other; 2.37 V ~ 2.63 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Modems - ICs and Modules - SI2457-D-FS - 933432-SI2457-D-FS - Win Source Electronics
Specs
Package Type SOIC; 16-SOIC
View Details
5 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1897586 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details