Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843ADM UC3843ADM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 053184-UC3843ADM Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 053184-UC3843ADM Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843ADM - 053184-UC3843ADM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843ADM
053184-UC3843ADM
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843ADM 053184-UC3843ADM
Manufacturer: Microsemi Corporation Win Source Part Number: 053184-UC3843ADM Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Quantity per package: 10

Manufacturer: Microsemi Corporation
Win Source Part Number: 053184-UC3843ADM
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 10

Buy Now Datasheet
DC DC Switching Controllers - UC3843ADM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3843ADM
DC DC Switching Controllers UC3843ADM
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 053184-UC3843ADM UC3843ADM
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843ADM DC DC Switching Controllers
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Maturity; Active Discontinued at Digi-Key
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Dual Power Management IC - 750-A8302SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
VIN 16 volts
Operating Temperature -20 C (-4 F)
View Details
4 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details
Switching Regulators - 1227211P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QTJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
6 suppliers