Planar Schottky barrier dual diode with an integrated guard ring for stress protection.
Two separate dies are encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, Schottky, 2 Element, 0.2A, Silicon
BAT74S - Schottky barrier double diode TSSOP 6-Pin Product overview: BAT74S,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT74S,135 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Independent Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARR SCHOT 30V 200MA 6TSSOP
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | BAT74S,135 | BAT74S,135 | 286-BAT74S,135 | 1727-8481-2-ND | BAT74S,135 |
| Product Name | Schottky barrier dual diode | Schottky TSSOP Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||
| Package | SOT363; SOT363-3 SOT363-3 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 | ||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 240 to 0.2400 volts | 0.8000 volts | |||
| IF | 200 mA |