Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64012GH PD64012GH

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 888812-PD64012GH Operating Temperature Range: -20°C ~ 70°C Features: Power Over Ethernet Controller 12 Channel 802.3at (PoE+), 802.3af (PoE) 64-LQFP Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 888812-PD64012GH Operating Temperature Range: -20°C ~ 70°C Features: Power Over Ethernet Controller 12 Channel 802.3at (PoE+), 802.3af (PoE) 64-LQFP Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64012GH - PD64012GH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64012GH
PD64012GH
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64012GH PD64012GH
Manufacturer: Microsemi Corporation Win Source Part Number: 888812-PD64012GH Operating Temperature Range: -20°C ~ 70°C Features: Power Over Ethernet Controller 12 Channel 802.3at (PoE+), 802.3af (PoE) 64-LQFP Package: Tray Package: 64-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Microsemi Corporation
Win Source Part Number: 888812-PD64012GH
Operating Temperature Range: -20°C ~ 70°C
Features: Power Over Ethernet Controller 12 Channel 802.3at (PoE+), 802.3af (PoE) 64-LQFP
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PD64012GH
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD64012GH
IC POE CNTRL 12 CHANNEL 64LQFP

IC POE CNTRL 12 CHANNEL 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number PD64012GH PD64012GH
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64012GH Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Input Voltage 44 to 57 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management ICs - Si3452 PSE - Silicon Labs
Specs
Form Factor IC
Applications Access Point; Midspan PSE; Switches; VoIP; Video / Cameras
Compliance / Approvals IEEE 802.3at; RoHS
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details