Silicon Labs PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3453D-B01-GM SI3453D-B01-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 211628-SI3453D-B01-G M Packaging: Tube/Rail Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Maximum Power Dissipation: 40W Supply Voltage - Operating: 45 V to 57 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 211628-SI3453D-B01-G M Packaging: Tube/Rail Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Maximum Power Dissipation: 40W Supply Voltage - Operating: 45 V to 57 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3453D-B01-GM - SI3453D-B01-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3453D-B01-GM
SI3453D-B01-GM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3453D-B01-GM SI3453D-B01-GM
Manufacturer: Silicon Labs Win Source Part Number: 211628-SI3453D-B01-G M Packaging: Tube/Rail Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Maximum Power Dissipation: 40W Supply Voltage - Operating: 45 V to 57 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 211628-SI3453D-B01-GM
Packaging: Tube/Rail
Type: Controller (PSE)
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (6x6)
Maximum Power Dissipation: 40W
Supply Voltage - Operating: 45 V to 57 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number SI3453D-B01-GM
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3453D-B01-GM
Unlock Full Specs
to access all available technical data

Similar Products

Si3474B-IM Power Over Ethernet (PoE) Multi-Port PSE Controllers - Si3474B-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 90 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Over Ethernet (PoE) Controllers - 150-PD77714T4ILQ-0100-0000-TR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details