Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64004AH PD64004AH

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 209715-PD64004AH Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD64004AH Auxiliary Sense: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 70°C Case / Package: 48-QFN (7x7) Maximum Power Dissipation: 35W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MAX5941ACSE+; MAX5942AESE; MAX5942AESE-T; MAX5942AESE+T; Introduction Date: July 10, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 260
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 209715-PD64004AH Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD64004AH Auxiliary Sense: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 70°C Case / Package: 48-QFN (7x7) Maximum Power Dissipation: 35W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MAX5941ACSE+; MAX5942AESE; MAX5942AESE-T; MAX5942AESE+T; Introduction Date: July 10, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64004AH - PD64004AH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64004AH
PD64004AH
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64004AH PD64004AH
Manufacturer: Microsemi Corporation Win Source Part Number: 209715-PD64004AH Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD64004AH Auxiliary Sense: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 70°C Case / Package: 48-QFN (7x7) Maximum Power Dissipation: 35W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): MAX5941ACSE+; MAX5942AESE; MAX5942AESE-T; MAX5942AESE+T; Introduction Date: July 10, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 260

Manufacturer: Microsemi Corporation
Win Source Part Number: 209715-PD64004AH
Type: Controller (PSE)
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: PD64004AH
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 70°C
Case / Package: 48-QFN (7x7)
Maximum Power Dissipation: 35W
Supply Voltage - Operating: 44 V to 57 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): MAX5941ACSE+; MAX5942AESE; MAX5942AESE-T; MAX5942AESE+T;
Introduction Date: July 10, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 260

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD64004AH
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64004AH
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3452A-B02-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details