Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64004 PD64004

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 061337-PD64004 Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 70°C Case / Package: 48-QFN (7x7) Maximum Power Dissipation: 35W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 061337-PD64004 Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 70°C Case / Package: 48-QFN (7x7) Maximum Power Dissipation: 35W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64004 - PD64004 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64004
PD64004
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64004 PD64004
Manufacturer: Microsemi Corporation Win Source Part Number: 061337-PD64004 Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 70°C Case / Package: 48-QFN (7x7) Maximum Power Dissipation: 35W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 061337-PD64004
Type: Controller (PSE)
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 70°C
Case / Package: 48-QFN (7x7)
Maximum Power Dissipation: 35W
Supply Voltage - Operating: 44 V to 57 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD64004
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD64004
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1831-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - SI3400-D-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Power over Ethernet (PoE) - 5073-POE1GAT-EXT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Features Short Circuit Protection
Data Rate 10 to 1000 Mbps
View Details