Silicon Labs PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452-B01-GM SI3452-B01-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1248945-SI3452-B01-G M Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Power - Max: 40W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Part Status: Obsolete(EOL) Family Name: SI3452 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC4267CDHC-3#TR; LTC4274AIUHF-1#TRPBF ; LTC4267CDHC-3#PBF; Introduction Date: October 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1248945-SI3452-B01-G M Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Power - Max: 40W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Part Status: Obsolete(EOL) Family Name: SI3452 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC4267CDHC-3#TR; LTC4274AIUHF-1#TRPBF ; LTC4267CDHC-3#PBF; Introduction Date: October 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452-B01-GM - SI3452-B01-GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452-B01-GM
SI3452-B01-GM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452-B01-GM SI3452-B01-GM
Manufacturer: Silicon Labs Win Source Part Number: 1248945-SI3452-B01-G M Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Power - Max: 40W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Part Status: Obsolete(EOL) Family Name: SI3452 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC4267CDHC-3#TR; LTC4274AIUHF-1#TRPBF ; LTC4267CDHC-3#PBF; Introduction Date: October 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1248945-SI3452-B01-GM
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Power - Max: 40W
Operating Supply Voltage: 45 V ~ 57 V
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Part Status: Obsolete(EOL)
Family Name: SI3452
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.7mA
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC4267CDHC-3#TR; LTC4274AIUHF-1#TRPBF; LTC4267CDHC-3#PBF;
Introduction Date: October 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number SI3452-B01-GM
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3452-B01-GM
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1834-5-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details