Microsemi Corp. Interface - Interface - Telecom - MT9122APR1 MT9122APR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 124028-MT9122APR1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Echo Cancellation Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 70mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 124028-MT9122APR1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Echo Cancellation Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 70mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9122APR1 - 124028-MT9122APR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9122APR1
124028-MT9122APR1
Interface - Interface - Telecom - MT9122APR1 124028-MT9122APR1
Manufacturer: Microsemi Corporation Win Source Part Number: 124028-MT9122APR1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Echo Cancellation Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 70mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 124028-MT9122APR1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC
Purpose: Echo Cancellation
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - MT9122APR1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT9122APR1
Telecom Interface ICs MT9122APR1
Telecom Interface ICs Pb Free DUAL VOICE ECHO CANCELLER W/TD

Telecom Interface ICs Pb Free DUAL VOICE ECHO CANCELLER W/TD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 124028-MT9122APR1 MT9122APR1
Product Name Interface - Interface - Telecom - MT9122APR1 Telecom Interface ICs
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - BTS712204ESEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Supply Voltage 1.8V; Other
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details