Microsemi Corp. Interface - Interface - Telecom - MT9094AP1 MT9094AP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081022-MT9094AP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081022-MT9094AP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9094AP1 - 1081022-MT9094AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9094AP1
1081022-MT9094AP1
Interface - Interface - Telecom - MT9094AP1 1081022-MT9094AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 1081022-MT9094AP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1081022-MT9094AP1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1081022-MT9094AP1
Product Name Interface - Interface - Telecom - MT9094AP1
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2580724 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TDSO
Pins 8 #
View Details