Microsemi Corp. Interface - Interface - Telecom - MT90869AG2 MT90869AG2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143911-MT90869AG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 272-PBGA (27x27) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 160mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 143911-MT90869AG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 272-PBGA (27x27) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 160mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90869AG2 - 143911-MT90869AG2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90869AG2
143911-MT90869AG2
Interface - Interface - Telecom - MT90869AG2 143911-MT90869AG2
Manufacturer: Microsemi Corporation Win Source Part Number: 143911-MT90869AG2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 272-PBGA (27x27) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 160mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 143911-MT90869AG2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 272-PBGA (27x27)
Purpose: Switch
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 160mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 143911-MT90869AG2
Product Name Interface - Interface - Telecom - MT90869AG2
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - BTF3035EJXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TDSO-8
View Details
2 suppliers