Microsemi Corp. Interface - Interface - Telecom - MT90826AL1 MT90826AL1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081016-MT90826AL1 Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 160-MQFP (28x28) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 64mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081016-MT90826AL1 Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 160-MQFP (28x28) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 64mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT90826AL1 - 1081016-MT90826AL1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT90826AL1
1081016-MT90826AL1
Interface - Interface - Telecom - MT90826AL1 1081016-MT90826AL1
Manufacturer: Microsemi Corporation Win Source Part Number: 1081016-MT90826AL1 Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 160-MQFP (28x28) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 64mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1081016-MT90826AL1
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 160-MQFP (28x28)
Purpose: Switch
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 64mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1081016-MT90826AL1
Product Name Interface - Interface - Telecom - MT90826AL1
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1248769 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 34 v
Package Type Dso
View Details