IC DGTL SWITCH 2048X2048 100MQFP Product overview: MT90823AL from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90823AL can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 045066-MT90823AL
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-MQFP (14x20)
Purpose: Switch
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 702-MT90823AL | 045066-MT90823AL |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - MT90823AL |
| Device Type | Transceiver |