Microsemi Corp. Integrated Circuits (ICs) - Interface - Telecom MT90812APR1

Description
Win Source Part Number: 1350498-MT90812APR1 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 250 Function: Switch Current - Supply: 10mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350498-MT90812APR1 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 250 Function: Switch Current - Supply: 10mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1350498-MT90812APR1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1350498-MT90812APR1
Integrated Circuits (ICs) - Interface - Telecom 1350498-MT90812APR1
Win Source Part Number: 1350498-MT90812APR1 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 250 Function: Switch Current - Supply: 10mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Product Status: Obsolete

Win Source Part Number: 1350498-MT90812APR1
Category: Integrated Circuits (ICs) - Interface - Telecom
Package: Tube
Number of Circuits: 1
Standard Package: 250
Function: Switch
Current - Supply: 10mA
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Product Status: Obsolete

Buy Now Datasheet
Interface Transceiver IC - 702-MT90812APR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT90812APR1
Interface Transceiver IC 702-MT90812APR1
IC TELECOM INTERFACE 68PLCC Product overview: MT90812APR1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90812APR1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 68PLCC Product overview: MT90812APR1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT90812APR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MT90812APR1
Integrated Circuits (ICs) - Interface - Telecom MT90812APR1
IC TELECOM INTERFACE 68PLCC

IC TELECOM INTERFACE 68PLCC

Supplier's Site
Telecom - MT90812APR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Switch 68-PLCC

Telecom IC Switch 68-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1350498-MT90812APR1 702-MT90812APR1 MT90812APR1 MT90812APR1
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-223
View Details
Controllers - ADM6996LHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
16-bit buffer/line driver with 30 Ohm series termination resistors; 3-state - 74ABT162244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers