Microsemi Corp. Interface - Interface - Telecom - MT9076BB1 MT9076BB1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081010-MT9076BB1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (14x14) Purpose: Transceiver Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081010-MT9076BB1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (14x14) Purpose: Transceiver Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9076BB1 - 1081010-MT9076BB1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9076BB1
1081010-MT9076BB1
Interface - Interface - Telecom - MT9076BB1 1081010-MT9076BB1
Manufacturer: Microsemi Corporation Win Source Part Number: 1081010-MT9076BB1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (14x14) Purpose: Transceiver Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1081010-MT9076BB1
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-LQFP (14x14)
Purpose: Transceiver
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
MT9076BB1
Telecom Interface ICs MT9076BB1
Telecom Interface ICs Pb Free T1/E1/J13.3VSINGLE CHIPTRANSCIVR

Telecom Interface ICs Pb Free T1/E1/J13.3VSINGLE CHIPTRANSCIVR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1081010-MT9076BB1 MT9076BB1
Product Name Interface - Interface - Telecom - MT9076BB1 Telecom Interface ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907391 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
 - 74AHC373PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
 - 2964B/BUA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Specialized - 32P4918B-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers