Microsemi Corp. Interface - Interface - Telecom - MT9041BP1 MT9041BP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045060-MT9041BP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045060-MT9041BP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9041BP1 - 045060-MT9041BP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9041BP1
045060-MT9041BP1
Interface - Interface - Telecom - MT9041BP1 045060-MT9041BP1
Manufacturer: Microsemi Corporation Win Source Part Number: 045060-MT9041BP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045060-MT9041BP1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC
Purpose: Digital Phase Locked Loop
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 045060-MT9041BP1
Product Name Interface - Interface - Telecom - MT9041BP1
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details