Microsemi Corp. Interface - Interface - Telecom - MT9040ANR1 MT9040ANR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081001-MT9040ANR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: MT9040 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1.8mA Alternative Parts (Cross-Reference): DS26101; CX29702-14; CX29701-14; PEB 3445 E V2.1-G; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081001-MT9040ANR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: MT9040 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1.8mA Alternative Parts (Cross-Reference): DS26101; CX29702-14; CX29701-14; PEB 3445 E V2.1-G; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9040ANR1 - 1081001-MT9040ANR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9040ANR1
1081001-MT9040ANR1
Interface - Interface - Telecom - MT9040ANR1 1081001-MT9040ANR1
Manufacturer: Microsemi Corporation Win Source Part Number: 1081001-MT9040ANR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: MT9040 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1.8mA Alternative Parts (Cross-Reference): DS26101; CX29702-14; CX29701-14; PEB 3445 E V2.1-G; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1081001-MT9040ANR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: MT9040
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Purpose: Digital Phase Locked Loop
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 1.8mA
Alternative Parts (Cross-Reference): DS26101; CX29702-14; CX29701-14; PEB 3445 E V2.1-G;
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1081001-MT9040ANR1
Product Name Interface - Interface - Telecom - MT9040ANR1
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2580748P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
Pins 14 #
View Details
2 suppliers