Microsemi Corp. Interface - Interface - Telecom - MT9040AN1 MT9040AN1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134449-MT9040AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134449-MT9040AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9040AN1 - 134449-MT9040AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9040AN1
134449-MT9040AN1
Interface - Interface - Telecom - MT9040AN1 134449-MT9040AN1
Manufacturer: Microsemi Corporation Win Source Part Number: 134449-MT9040AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1.8mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 134449-MT9040AN1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Purpose: Digital Phase Locked Loop
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 1.8mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 134449-MT9040AN1
Product Name Interface - Interface - Telecom - MT9040AN1
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1901312P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; IrDA
Device Type UART
Features RoHS
View Details
Controllers - CY7C63823-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
 - 74ALVT16823DL,512 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP56
View Details