Nexperia B.V. Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74AHCV17APWJ

Description
Win Source Part Number: 1352619-74AHCV17APWJ Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74AHCV Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74AHCV17 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Logic Type: Buffer, Non-Inverting Current - Output High, Low: 16mA, 16mA Input Type: Schmitt Trigger Number of Elements: 6 Number of Bits per Element: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1352619-74AHCV17APWJ Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74AHCV Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74AHCV17 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Logic Type: Buffer, Non-Inverting Current - Output High, Low: 16mA, 16mA Input Type: Schmitt Trigger Number of Elements: 6 Number of Bits per Element: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1352619-74AHCV17APWJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1352619-74AHCV17APWJ
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1352619-74AHCV17APWJ
Win Source Part Number: 1352619-74AHCV17APWJ Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74AHCV Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: 74AHCV17 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Logic Type: Buffer, Non-Inverting Current - Output High, Low: 16mA, 16mA Input Type: Schmitt Trigger Number of Elements: 6 Number of Bits per Element: 1

Win Source Part Number: 1352619-74AHCV17APWJ
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74AHCV
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74AHCV17
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 16mA, 16mA
Input Type: Schmitt Trigger
Number of Elements: 6
Number of Bits per Element: 1

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
704-74AHCV17APWJ
TSSOP Interface Transceiver IC 704-74AHCV17APWJ
74AHCV17A - Hex buffer Schmitt trigger TSSOP 14-Pin Product overview: 74AHCV17APWJ from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHCV17APWJ can be used for catalog matching and distributor lookup.

74AHCV17A - Hex buffer Schmitt trigger TSSOP 14-Pin Product overview: 74AHCV17APWJ from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHCV17APWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1352619-74AHCV17APWJ 704-74AHCV17APWJ
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers TSSOP Interface Transceiver IC
Device Type Receiver; Transceiver; Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32193-A-ZM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details