Microsemi Corp. Interface - Interface - Telecom - MT89L86ANR MT89L86ANR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208901-MT89L86ANR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208901-MT89L86ANR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT89L86ANR - 208901-MT89L86ANR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT89L86ANR
208901-MT89L86ANR
Interface - Interface - Telecom - MT89L86ANR 208901-MT89L86ANR
Manufacturer: Microsemi Corporation Win Source Part Number: 208901-MT89L86ANR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 208901-MT89L86ANR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Purpose: Switch
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT89L86ANR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT89L86ANR
Interface Transceiver IC 702-MT89L86ANR
IC TDM/TSI SWITCH 512X256 48SSOP Product overview: MT89L86ANR from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT89L86ANR can be used for catalog matching and distributor lookup.

IC TDM/TSI SWITCH 512X256 48SSOP Product overview: MT89L86ANR from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT89L86ANR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 208901-MT89L86ANR 702-MT89L86ANR
Product Name Interface - Interface - Telecom - MT89L86ANR Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261046-SI2493-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1897586 - RS Components, Ltd.
Specs
Technology RS232; Eia/tia-232/ eia/tia-562/ rs-232/ v.28
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details