Microsemi Corp. Interface - Interface - Telecom - MT8985APR MT8985APR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045056-MT8985APR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.51x16.51) Purpose: Switch Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045056-MT8985APR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.51x16.51) Purpose: Switch Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8985APR - 045056-MT8985APR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8985APR
045056-MT8985APR
Interface - Interface - Telecom - MT8985APR 045056-MT8985APR
Manufacturer: Microsemi Corporation Win Source Part Number: 045056-MT8985APR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.51x16.51) Purpose: Switch Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045056-MT8985APR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.51x16.51)
Purpose: Switch
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT8985APR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT8985APR
Interface Transceiver IC 702-MT8985APR
IC TDM/TSI SWITCH 256X256 44PLCC Product overview: MT8985APR from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8985APR can be used for catalog matching and distributor lookup.

IC TDM/TSI SWITCH 256X256 44PLCC Product overview: MT8985APR from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8985APR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 045056-MT8985APR 702-MT8985APR
Product Name Interface - Interface - Telecom - MT8985APR Interface Transceiver IC
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
LVDS Interface Ics - 1906264 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details