Microsemi Corp. Interface - Interface - Telecom - MT8979AE1 MT8979AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790211-MT8979AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Transceiver Interface: PCM Part Status: Obsolete(EOL) Family Name: MT8979 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): PDLXT300ZNE.F4 ; LXT305ANE; PDLXT318NE.B5; LXT300ZNE; Introduction Date: July 25, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790211-MT8979AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Transceiver Interface: PCM Part Status: Obsolete(EOL) Family Name: MT8979 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): PDLXT300ZNE.F4 ; LXT305ANE; PDLXT318NE.B5; LXT300ZNE; Introduction Date: July 25, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8979AE1 - 790211-MT8979AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8979AE1
790211-MT8979AE1
Interface - Interface - Telecom - MT8979AE1 790211-MT8979AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 790211-MT8979AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Transceiver Interface: PCM Part Status: Obsolete(EOL) Family Name: MT8979 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): PDLXT300ZNE.F4 ; LXT305ANE; PDLXT318NE.B5; LXT300ZNE; Introduction Date: July 25, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790211-MT8979AE1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 28-DIP (0.600", 15.24mm)
Number of Circuits: 1
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Transceiver
Interface: PCM
Part Status: Obsolete(EOL)
Family Name: MT8979
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): PDLXT300ZNE.F4 ; LXT305ANE; PDLXT318NE.B5; LXT300ZNE;
Introduction Date: July 25, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Interface Transceiver IC - 702-MT8979AE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Interface Transceiver IC
702-MT8979AE1
DIP Interface Transceiver IC 702-MT8979AE1
Framer, CMOS, PDIP28, 0.600 INCH, LEAD FREE, PLASTIC, MS-011AB, DIP-28 Product overview: MT8979AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8979AE1 can be used for catalog matching and distributor lookup.

Framer, CMOS, PDIP28, 0.600 INCH, LEAD FREE, PLASTIC, MS-011AB, DIP-28 Product overview: MT8979AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8979AE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 790211-MT8979AE1 702-MT8979AE1
Product Name Interface - Interface - Telecom - MT8979AE1 DIP Interface Transceiver IC
Device Type Sensor Interface; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3011-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900846 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details