Microsemi Corp. Interface - Interface - Telecom - MT88L85AN1 MT88L85AN1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790205-MT88L85AN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Function: DTMF Transceiver Family Name: MT88L85 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.1mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): MT88L85AN; MT88L85ANR; MT88L85AP; MT88L85AP1; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790205-MT88L85AN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Function: DTMF Transceiver Family Name: MT88L85 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.1mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): MT88L85AN; MT88L85ANR; MT88L85AP; MT88L85AP1; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88L85AN1 - 790205-MT88L85AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88L85AN1
790205-MT88L85AN1
Interface - Interface - Telecom - MT88L85AN1 790205-MT88L85AN1
Manufacturer: Microsemi Corporation Win Source Part Number: 790205-MT88L85AN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Function: DTMF Transceiver Family Name: MT88L85 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.1mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): MT88L85AN; MT88L85ANR; MT88L85AP; MT88L85AP1; Introduction Date: October 15, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790205-MT88L85AN1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: DTMF Transceiver
Family Name: MT88L85
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.1mA
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): MT88L85AN; MT88L85ANR; MT88L85AP; MT88L85AP1;
Introduction Date: October 15, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790205-MT88L85AN1
Product Name Interface - Interface - Telecom - MT88L85AN1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers