Microsemi Corp. Interface - Interface - Telecom - MT88L70AE1 MT88L70AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080974-MT88L70AE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080974-MT88L70AE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88L70AE1 - 1080974-MT88L70AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88L70AE1
1080974-MT88L70AE1
Interface - Interface - Telecom - MT88L70AE1 1080974-MT88L70AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080974-MT88L70AE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080974-MT88L70AE1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-PDIP
Purpose: DTMF Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1080974-MT88L70AE1
Product Name Interface - Interface - Telecom - MT88L70AE1
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923322P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Controllers - ADM6996LCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-8995601LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74AHC244D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO20
View Details