Microsemi Corp. Interface - Interface - Telecom - MT88E39ASR1 MT88E39ASR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 125005-MT88E39ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 125005-MT88E39ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88E39ASR1 - 125005-MT88E39ASR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88E39ASR1
125005-MT88E39ASR1
Interface - Interface - Telecom - MT88E39ASR1 125005-MT88E39ASR1
Manufacturer: Microsemi Corporation Win Source Part Number: 125005-MT88E39ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Telecom Circuit Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.9mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 125005-MT88E39ASR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Telecom Circuit
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.9mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - MT88E39ASR1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT88E39ASR1
Telecom Interface ICs MT88E39ASR1
Telecom Interface ICs Pb Free CNIC 1.1

Telecom Interface ICs Pb Free CNIC 1.1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 125005-MT88E39ASR1 MT88E39ASR1
Product Name Interface - Interface - Telecom - MT88E39ASR1 Telecom Interface ICs
Supply Voltage Other; 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923200 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details
Power Switch ICs - 2238503P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Universal Bus Functions - 74ALVCH16501DL,118-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers