Microsemi Corp. Interface - Interface - Telecom - MT8888CS1 MT8888CS1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080965-MT8888CS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080965-MT8888CS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8888CS1 - 1080965-MT8888CS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8888CS1
1080965-MT8888CS1
Interface - Interface - Telecom - MT8888CS1 1080965-MT8888CS1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080965-MT8888CS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080965-MT8888CS1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Purpose: DTMF Transceiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
MT8888CS1
Telecom Interface ICs MT8888CS1
Telecom Interface ICs Pb Free DTMF TRANSCEIVER

Telecom Interface ICs Pb Free DTMF TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1080965-MT8888CS1 MT8888CS1
Product Name Interface - Interface - Telecom - MT8888CS1 Telecom Interface ICs
Device Type Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V 5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2238486P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details